Win Source Part Number: 1242056-SSL-LX3044IT
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1069,67-1069R,SSL
Base Product Number: SSL-LX3044
Red LED Indication - Discrete 2.1V Radial
LED, RED, T-1 (3MM), 30MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:30mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
LED, T3mm,Transparent, Emit Red, Lens Red, 30 Viewing Angle
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242056-SSL-LX3044IT | 67-1069-ND | 09J9515 | 70127618 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex | LED, T3mm,Transparent, Emit Red, Lens Red, 30 Viewing Angle |
| LED Type | Red; Red | Red | Red; Red | Red |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) |
| Viewing Angle | 30 degrees | 30 degrees | 30 degrees | |
| Forward Voltage | 2.1 volts | 2.1 volts | 2.1 volts | |
| Lens Type | Domed Lens | Domed Lens |