Win Source Part Number: 1242002-SSL-LX3044ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 12V
Wavelength - Peak: 635nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1067,SSLLX3044ID1
Base Product Number: SSL-LX3044
Red LED Indication - Discrete 12V Radial
LED, RED, T-1 (3MM), 6MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:12V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
LED; T-3 mm LED 635nm Red Diffused, 12V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242002-SSL-LX3044ID-12V | 67-1067-ND | 09J9513 | 70127336 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Red, T-1 (3Mm), 6Mcd, 635Nm; Led Color Lumex | LED; T-3 mm LED 635nm Red Diffused, 12V |
| LED Type | Red; Red | Red | Red; Red | Red |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) |
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees | |
| Forward Voltage | 12 volts | 12 volts | 12 volts | 12 volts |
| Lens Type | Domed Lens | Domed Lens |