ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044IC

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1065-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1065-ND
LED Indication - Discrete 67-1065-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242073-SSL-LX3044IC
Optoelectronics - LED Indication - Discrete 1242073-SSL-LX3044IC
Win Source Part Number: 1242073-SSL-LX3044IC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 125mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q7467440,67-1065,SSL LX3044IC,67-1065R Base Product Number: SSL-LX3044

Win Source Part Number: 1242073-SSL-LX3044IC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 125mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: Q7467440,67-1065,SSLLX3044IC,67-1065R
Base Product Number: SSL-LX3044

Buy Now Datasheet
LED; Red;125mcd;0.126In.Dia.;T3mm;150mAIf;2.1V Vf;30deg;635nm;Water C - 70127620 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;125mcd;0.126In.Dia.;T3mm;150mAIf;2.1V Vf;30deg;635nm;Water C
70127620
LED; Red;125mcd;0.126In.Dia.;T3mm;150mAIf;2.1V Vf;30deg;635nm;Water C 70127620
125 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 635 nm Red LEDs Water clear finished lens 635 nm red LED with water clear finished lens.

125 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 635 nm Red LEDs

  • Water clear finished lens
    635 nm red LED with water clear finished lens.
Supplier's Site
Led, Red, T-1 (3Mm), 125Mcd, 635Nm; Led Color Lumex - 09J9283 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 125Mcd, 635Nm; Led Color Lumex
09J9283
Led, Red, T-1 (3Mm), 125Mcd, 635Nm; Led Color Lumex 09J9283
LED, RED, T-1 (3MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1065-ND 1242073-SSL-LX3044IC 70127620 09J9283
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED; Red;125mcd;0.126In.Dia.;T3mm;150mAIf;2.1V Vf;30deg;635nm;Water C Led, Red, T-1 (3Mm), 125Mcd, 635Nm; Led Color Lumex
LED Package: Radial 0.126in. T-1 (3mm)
LED Type Red Red; Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 125 milliCandela 125 milliCandela 125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details