Red LED Indication - Discrete 2V Radial
Win Source Part Number: 1242001-SSL-LX3044HD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 700nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1064R,67-1064,SSL
Base Product Number: SSL-LX3044
LED, RED, T-1 (3MM), 6MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:6mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-1064-ND | 1242001-SSL-LX3044HD | 09J9282 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Red, T-1 (3Mm), 6Mcd, 700Nm; Led Color Lumex |
| LED Package: | Radial | T-1 (3mm) | |
| LED Type | Red | Red; Red | Red; Red |
| Peak Wavelength | 700 nm (7000 Å) | 700 nm (7000 Å) | 700 nm (7000 Å) |
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees |
| Luminous Intensity | 6 milliCandela | 6 milliCandela |