ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044HD-5V

Description
Win Source Part Number: 1242007-SSL-LX3044HD -5V Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 5V Wavelength - Peak: 700nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044HD-5VR Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1242007-SSL-LX3044HD -5V Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 5V Wavelength - Peak: 700nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044HD-5VR Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242007-SSL-LX3044HD-5V
Optoelectronics - LED Indication - Discrete 1242007-SSL-LX3044HD-5V
Win Source Part Number: 1242007-SSL-LX3044HD -5V Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 5V Wavelength - Peak: 700nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044HD-5VR Base Product Number: SSL-LX3044

Win Source Part Number: 1242007-SSL-LX3044HD-5V
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 5V
Wavelength - Peak: 700nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3044HD-5VR
Base Product Number: SSL-LX3044

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242007-SSL-LX3044HD-5V
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
ES4 LED Backlight Module 4 chip- RGB - MD-BW-ES4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers