ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044HC

Description
Win Source Part Number: 1242079-SSL-LX3044HC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Independent Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 (3mm) Dimension: 2.90mm Dia Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1242079-SSL-LX3044HC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Independent Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 (3mm) Dimension: 2.90mm Dia Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242079-SSL-LX3044HC
Optoelectronics - LED Indication - Discrete 1242079-SSL-LX3044HC
Win Source Part Number: 1242079-SSL-LX3044HC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Independent Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 (3mm) Dimension: 2.90mm Dia Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX3044

Win Source Part Number: 1242079-SSL-LX3044HC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Independent
Viewing Angle: 34°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 700nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 (3mm)
Dimension: 2.90mm Dia
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX3044

Buy Now Datasheet
T3Mm Red Led,695Nm. Water Clear Lens Lumex - 78T5025 - Newark, An Avnet Company
Chicago, IL, United States
T3Mm Red Led,695Nm. Water Clear Lens Lumex
78T5025
T3Mm Red Led,695Nm. Water Clear Lens Lumex 78T5025
T3mm RED LED,695nm. WATER CLEAR LENS

T3mm RED LED,695nm. WATER CLEAR LENS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242079-SSL-LX3044HC 78T5025
Product Name Optoelectronics - LED Indication - Discrete T3Mm Red Led,695Nm. Water Clear Lens Lumex
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CP42B-AKS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Concave
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details