ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX30448UWC

Description
Win Source Part Number: 1241708-SSL-LX30448U WC Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tube Standard Package: 60 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 550nm Height (Max): 6.30mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Square Type LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX30448
Request a Quote Datasheet
Description
Win Source Part Number: 1241708-SSL-LX30448U WC Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tube Standard Package: 60 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 550nm Height (Max): 6.30mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Square Type LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX30448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241708-SSL-LX30448UWC
Optoelectronics - LED Indication - Discrete 1241708-SSL-LX30448UWC
Win Source Part Number: 1241708-SSL-LX30448U WC Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tube Standard Package: 60 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 550nm Height (Max): 6.30mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Square Type LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX30448

Win Source Part Number: 1241708-SSL-LX30448UWC
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tube
Standard Package: 60
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 550nm
Height (Max): 6.30mm
Mounting Type: Through Hole
Package / Case: 4-DIP (0.200", 5.08mm)
Supplier Device Package: Square Type LED
Dimension: 7.62mm L x 7.62mm W
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX30448

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241708-SSL-LX30448UWC
Product Name Optoelectronics - LED Indication - Discrete
LED Type White; White
Peak Wavelength 550 nm (5500 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details