ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX30448SRC

Description
Win Source Part Number: 1241709-SSL-LX30448S RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tube Standard Package: 60 Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1250mcd Voltage - Forward (Vf) (Typ): 2.25V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.30mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Square Type LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX30448SRCR Base Product Number: SSL-LX30448
Request a Quote Datasheet
Description
Win Source Part Number: 1241709-SSL-LX30448S RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tube Standard Package: 60 Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1250mcd Voltage - Forward (Vf) (Typ): 2.25V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.30mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Square Type LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX30448SRCR Base Product Number: SSL-LX30448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241709-SSL-LX30448SRC
Optoelectronics - LED Indication - Discrete 1241709-SSL-LX30448SRC
Win Source Part Number: 1241709-SSL-LX30448S RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tube Standard Package: 60 Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1250mcd Voltage - Forward (Vf) (Typ): 2.25V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.30mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Square Type LED Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX30448SRCR Base Product Number: SSL-LX30448

Win Source Part Number: 1241709-SSL-LX30448SRC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tube
Standard Package: 60
Configuration: Standard
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1250mcd
Voltage - Forward (Vf) (Typ): 2.25V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 6.30mm
Mounting Type: Through Hole
Package / Case: 4-DIP (0.200", 5.08mm)
Supplier Device Package: Square Type LED
Dimension: 7.62mm L x 7.62mm W
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX30448SRCR
Base Product Number: SSL-LX30448

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241709-SSL-LX30448SRC
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 754-AA4040LSURCKT-AMTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
LED Indication - Discrete - XZM2DG67S-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details