Win Source Part Number: 1242171-SSL-LX2579IG
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Bulk
Standard Package: 100
Configuration: Common Anode
Viewing Angle: 110°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 3mcd Green, 3mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 10.50mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: Rectangular 2mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX2579IGW-CAR
Base Product Number: SSL-LX2579
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242171-SSL-LX2579IGW-CA |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Red; Green; Multi-Colored; Green, Red |
| Peak Wavelength | 565 nm (5650 Å) |
| Viewing Angle | 110 degrees |