ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX2573SRD

Description
Win Source Part Number: 1241997-SSL-LX2573SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX2573SRD,67-1049 R,67-1049 Base Product Number: SSL-LX2573
Request a Quote Datasheet
Description
Win Source Part Number: 1241997-SSL-LX2573SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX2573SRD,67-1049 R,67-1049 Base Product Number: SSL-LX2573
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241997-SSL-LX2573SRD
Optoelectronics - LED Indication - Discrete 1241997-SSL-LX2573SRD
Win Source Part Number: 1241997-SSL-LX2573SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX2573SRD,67-1049 R,67-1049 Base Product Number: SSL-LX2573

Win Source Part Number: 1241997-SSL-LX2573SRD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 110°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 7.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX2573SRD,67-1049R,67-1049
Base Product Number: SSL-LX2573

Buy Now Datasheet
LED Indication - Discrete - 67-1049-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1049-ND
LED Indication - Discrete 67-1049-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Led, Red, 5Mm X 2Mm, 80Mcd, 660Nm; Led Color Lumex - 09J9507 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2Mm, 80Mcd, 660Nm; Led Color Lumex
09J9507
Led, Red, 5Mm X 2Mm, 80Mcd, 660Nm; Led Color Lumex 09J9507
LED, RED, 5MM X 2MM, 80MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:80mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, RED, 5MM X 2MM, 80MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:80mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241997-SSL-LX2573SRD 67-1049-ND 09J9507
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Red, 5Mm X 2Mm, 80Mcd, 660Nm; Led Color Lumex
LED Type Red; Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Voltage 1.7 volts 1.7 volts 1.7 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details