ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX2573SID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX2573SID-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX2573SID-ND
LED Indication - Discrete SSL-LX2573SID-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
2X5Mm Rect Led, 636Nm Sup Red Diff Lumex - 20J1558 - Newark, An Avnet Company
Chicago, IL, United States
2X5Mm Rect Led, 636Nm Sup Red Diff Lumex
20J1558
2X5Mm Rect Led, 636Nm Sup Red Diff Lumex 20J1558
2x5mm RECT LED, 636nm SUP RED DIFF

2x5mm RECT LED, 636nm SUP RED DIFF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX2573SID-ND 20J1558
Product Name LED Indication - Discrete 2X5Mm Rect Led, 636Nm Sup Red Diff Lumex
LED Package: Radial
LED Type Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW09-NMM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details