ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX2573ID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1047-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1047-ND
LED Indication - Discrete 67-1047-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242046-SSL-LX2573ID
Optoelectronics - LED Indication - Discrete 1242046-SSL-LX2573ID
Win Source Part Number: 1242046-SSL-LX2573ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1047,Q3724226A,67 -1047R,SSLLX2573ID Base Product Number: SSL-LX2573

Win Source Part Number: 1242046-SSL-LX2573ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 7.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1047,Q3724226A,67-1047R,SSLLX2573ID
Base Product Number: SSL-LX2573

Buy Now Datasheet
Led, Red, 5Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex - 09J9274 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex
09J9274
Led, Red, 5Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex 09J9274
LED, RED, 5MM X 2MM, 10MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:RectangularRoH S Compliant: Yes

LED, RED, 5MM X 2MM, 10MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;10mcd;150mA;2V;635nm;80deg;Diffused;5V;105mW;-40 to 85degC;260degC - 70127541 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;10mcd;150mA;2V;635nm;80deg;Diffused;5V;105mW;-40 to 85degC;260degC
70127541
LED; Red;10mcd;150mA;2V;635nm;80deg;Diffused;5V;105mW;-40 to 85degC;260degC 70127541
LED; Red;10mcd;150mA;2V;6 35nm;80deg;Diffused; 5V;105mW;-40 to 85degC;260degC

LED; Red;10mcd;150mA;2V;635nm;80deg;Diffused;5V;105mW;-40 to 85degC;260degC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1047-ND 1242046-SSL-LX2573ID 09J9274 70127541
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, 5Mm X 2Mm, 10Mcd, 635Nm; Led Color Lumex LED; Red;10mcd;150mA;2V;635nm;80deg;Diffused;5V;105mW;-40 to 85degC;260degC
LED Package: Radial 5mm x 2mm
LED Type Red Red; Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 40471 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details