ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX25583YD

Description
Win Source Part Number: 1241968-SSL-LX25583Y D Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2.5mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 3.50mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX25583YDR Base Product Number: SSL-LX25583
Request a Quote Datasheet
Description
Win Source Part Number: 1241968-SSL-LX25583Y D Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2.5mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 3.50mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX25583YDR Base Product Number: SSL-LX25583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241968-SSL-LX25583YD
Optoelectronics - LED Indication - Discrete 1241968-SSL-LX25583YD
Win Source Part Number: 1241968-SSL-LX25583Y D Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2.5mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 3.50mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX25583YDR Base Product Number: SSL-LX25583

Win Source Part Number: 1241968-SSL-LX25583YD
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 8.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2.5mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 3.50mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX25583YDR
Base Product Number: SSL-LX25583

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241968-SSL-LX25583YD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details