ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX2344SID

Description
Win Source Part Number: 1242076-SSL-LX2344SI D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Independent Viewing Angle: 100° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 4.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx3mm Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX2344
Request a Quote Datasheet
Description
Win Source Part Number: 1242076-SSL-LX2344SI D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Independent Viewing Angle: 100° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 4.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx3mm Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX2344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242076-SSL-LX2344SID
Optoelectronics - LED Indication - Discrete 1242076-SSL-LX2344SID
Win Source Part Number: 1242076-SSL-LX2344SI D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Independent Viewing Angle: 100° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 4.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx3mm Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX2344

Win Source Part Number: 1242076-SSL-LX2344SID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Independent
Viewing Angle: 100°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 4.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx3mm
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 3.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX2344

Buy Now Datasheet
2X3Mm Rect Led, Alingap Red Diffused Lumex - 77M1396 - Newark, An Avnet Company
Chicago, IL, United States
2X3Mm Rect Led, Alingap Red Diffused Lumex
77M1396
2X3Mm Rect Led, Alingap Red Diffused Lumex 77M1396
2X3mm RECT LED, AlInGaP RED DIFFUSED

2X3mm RECT LED, AlInGaP RED DIFFUSED

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242076-SSL-LX2344SID 77M1396
Product Name Optoelectronics - LED Indication - Discrete 2X3Mm Rect Led, Alingap Red Diffused Lumex
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers