Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
ITW ELECTRONIC COMPONENT SOLUTIONS - LUMEX
SSL-LX20R6USBD -- LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
ITW Electronic Component Solutions - Lumex
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
SSL-LX20R6USBD
Description
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
Allied Electronics, Inc.
Done
Description
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
70127400
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
70127400
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Light Emitting Diodes (LED)
Product Number
70127400
Product Name
LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
LED Type
Blue
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IR LEDs
1736324
Specs
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
770 nm (7700 Å)
View Details
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
Micropac Industries, Inc.
Visible LED Indicator Bi-Color LED
62072-413
Specs
LED Type
Yellow; Green; Multi-Colored
Peak Wavelength
585 nm (5850 Å)
Viewing Angle
70 degrees
View Details
Clairex Technologies, Inc.
IREDs and LEDs
CLE332
Specs
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Viewing Angle
35 degrees
View Details