ITW Electronic Component Solutions - Lumex Led, Red, 20Mm, 60Mcd, 660Nm; Led Color Lumex SSL-LX20R6SRD

Description
LED, RED, 20MM, 60MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.1V; Wavelength Typ:660nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 20MM, 60MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.1V; Wavelength Typ:660nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 20Mm, 60Mcd, 660Nm; Led Color Lumex - 09J9750 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 20Mm, 60Mcd, 660Nm; Led Color Lumex
09J9750
Led, Red, 20Mm, 60Mcd, 660Nm; Led Color Lumex 09J9750
LED, RED, 20MM, 60MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.1V; Wavelength Typ:660nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 20MM, 60MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.1V; Wavelength Typ:660nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 09J9750
Product Name Led, Red, 20Mm, 60Mcd, 660Nm; Led Color Lumex
LED Package: 20mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMT-QWBC-NJKLETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details