ITW Electronic Component Solutions - Lumex Led, Green, 20Mm, 25Mcd, 565Nm; Led Color Lumex SSL-LX20R6GD

Description
LED, GREEN, 20MM, 25MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:6.6V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 20MM, 25MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:6.6V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 20Mm, 25Mcd, 565Nm; Led Color Lumex - 09J9748 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 20Mm, 25Mcd, 565Nm; Led Color Lumex
09J9748
Led, Green, 20Mm, 25Mcd, 565Nm; Led Color Lumex 09J9748
LED, GREEN, 20MM, 25MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:6.6V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 20MM, 25MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:6.6V; Wavelength Typ:565nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 09J9748
Product Name Led, Green, 20Mm, 25Mcd, 565Nm; Led Color Lumex
LED Package: 20mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1038-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details