ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX20583GD

Description
Win Source Part Number: 1242102-SSL-LX20583G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm STOVEPIPE Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20583GDR Base Product Number: SSL-LX20583
Request a Quote Datasheet
Description
Win Source Part Number: 1242102-SSL-LX20583G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm STOVEPIPE Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20583GDR Base Product Number: SSL-LX20583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242102-SSL-LX20583GD
Optoelectronics - LED Indication - Discrete 1242102-SSL-LX20583GD
Win Source Part Number: 1242102-SSL-LX20583G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm STOVEPIPE Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20583GDR Base Product Number: SSL-LX20583

Win Source Part Number: 1242102-SSL-LX20583GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 100°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 8.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm STOVEPIPE
Lens Style: Round with Domed Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX20583GDR
Base Product Number: SSL-LX20583

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242102-SSL-LX20583GD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details