ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX20465YD

Description
Win Source Part Number: 1241961-SSL-LX20465Y D Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm Taper Body Lens Style: Round with Flat Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX20465YD,67-1126 R,67-1126 Base Product Number: SSL-LX20465
Request a Quote Datasheet
Description
Win Source Part Number: 1241961-SSL-LX20465Y D Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm Taper Body Lens Style: Round with Flat Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX20465YD,67-1126 R,67-1126 Base Product Number: SSL-LX20465
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241961-SSL-LX20465YD
Optoelectronics - LED Indication - Discrete 1241961-SSL-LX20465YD
Win Source Part Number: 1241961-SSL-LX20465Y D Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm Taper Body Lens Style: Round with Flat Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX20465YD,67-1126 R,67-1126 Base Product Number: SSL-LX20465

Win Source Part Number: 1241961-SSL-LX20465YD
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 70°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 5.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm Taper Body
Lens Style: Round with Flat Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX20465YD,67-1126R,67-1126
Base Product Number: SSL-LX20465

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241961-SSL-LX20465YD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
1.6X0.8MM YEL SMD LED - AP1608SYCK - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers