ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX20465HD

Description
Win Source Part Number: 1242024-SSL-LX20465H D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm Taper Body Lens Style: Round with Flat Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20465HDR Base Product Number: SSL-LX20465
Request a Quote Datasheet
Description
Win Source Part Number: 1242024-SSL-LX20465H D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm Taper Body Lens Style: Round with Flat Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20465HDR Base Product Number: SSL-LX20465
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242024-SSL-LX20465HD
Optoelectronics - LED Indication - Discrete 1242024-SSL-LX20465HD
Win Source Part Number: 1242024-SSL-LX20465H D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm Taper Body Lens Style: Round with Flat Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20465HDR Base Product Number: SSL-LX20465

Win Source Part Number: 1242024-SSL-LX20465HD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 70°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 700nm
Height (Max): 5.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm Taper Body
Lens Style: Round with Flat Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX20465HDR
Base Product Number: SSL-LX20465

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242024-SSL-LX20465HD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details