ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX203CUSBT

Description
Win Source Part Number: 1241936-SSL-LX203CUS BT Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 130° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 240mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Peak: 460nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241936-SSL-LX203CUS BT Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 130° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 240mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Peak: 460nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241936-SSL-LX203CUSBT
Optoelectronics - LED Indication - Discrete 1241936-SSL-LX203CUSBT
Win Source Part Number: 1241936-SSL-LX203CUS BT Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 130° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 240mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Peak: 460nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete

Win Source Part Number: 1241936-SSL-LX203CUSBT
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 100
Configuration: Independent
Viewing Angle: 130°
Lens Color: Blue
Lens Transparency: Clear
Millicandela Rating: 240mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Peak: 460nm
Height (Max): 2.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm CERAMIC STEM
Dimension: 2.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 2mm, T-3/4
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241936-SSL-LX203CUSBT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA3528SYCKT09TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers