ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX20333GD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX20333GD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX20333GD-ND
LED Indication - Discrete SSL-LX20333GD-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242117-SSL-LX20333GD
Optoelectronics - LED Indication - Discrete 1242117-SSL-LX20333GD
Win Source Part Number: 1242117-SSL-LX20333G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 3.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1.8mm STOVEPIPE Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20333GDR Base Product Number: SSL-LX20333

Win Source Part Number: 1242117-SSL-LX20333GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 70°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 3.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1.8mm STOVEPIPE
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX20333GDR
Base Product Number: SSL-LX20333

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX20333GD-ND 1242117-SSL-LX20333GD
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 120 degrees
View Details