ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX15IC-TR

Description
Red LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1381-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1381-2-ND
LED Indication - Discrete 67-1381-2-ND
Red LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Red LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SSL-LX15IC-TR
116465-SSL-LX15IC-TR
LED Indication - Discrete - SSL-LX15IC-TR 116465-SSL-LX15IC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 116465-SSL-LX15IC-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 3.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.05mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 116465-SSL-LX15IC-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 3.00mm x 1.50mm
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.05mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1381-2-ND 116465-SSL-LX15IC-TR
Product Name LED Indication - Discrete LED Indication - Discrete - SSL-LX15IC-TR
LED Package: TO-236-3, SC-59, SOT-23-3
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details