ITW Electronic Component Solutions - Lumex LED Color Lighting SSL-LX100T123USBC

Description
LED Lighting Color TitanBrite™ Blue 470nm (Typ) Radial
Request a Quote Datasheet
Description
LED Lighting Color TitanBrite™ Blue 470nm (Typ) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 67-2059-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
67-2059-ND
LED Color Lighting 67-2059-ND
LED Lighting Color TitanBrite™ Blue 470nm (Typ) Radial

LED Lighting Color TitanBrite™ Blue 470nm (Typ) Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 67-2059-ND
Product Name LED Color Lighting
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details