ITW Electronic Component Solutions - Lumex LED Color Lighting SSL-LX100T123UPGC

Description
LED Lighting Color TitanBrite™ Green 525nm (Typ) Radial
Request a Quote Datasheet
Description
LED Lighting Color TitanBrite™ Green 525nm (Typ) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 67-2058-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
67-2058-ND
LED Color Lighting 67-2058-ND
LED Lighting Color TitanBrite™ Green 525nm (Typ) Radial

LED Lighting Color TitanBrite™ Green 525nm (Typ) Radial

Buy Now Datasheet
Fort Worth, TX, USA
LED; 10mm 1 Watt High Power Thru-Hole 525nm Ultra Pure Green Clear Super Beam
70127416
LED; 10mm 1 Watt High Power Thru-Hole 525nm Ultra Pure Green Clear Super Beam 70127416
LED; 10mm 1 Watt High Power Thru-Hole 525nm Ultra Pure Green Clear Super Beam

LED; 10mm 1 Watt High Power Thru-Hole 525nm Ultra Pure Green Clear Super Beam

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2058-ND 70127416
Product Name LED Color Lighting LED; 10mm 1 Watt High Power Thru-Hole 525nm Ultra Pure Green Clear Super Beam
LED Package: Radial
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details