ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX100139IGW

Description
Win Source Part Number: 1242176-SSL-LX100139 IGW Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 100 Viewing Angle: 80° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 20mcd Green, 20mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX100139IGWR Base Product Number: SSL-LX100139
Request a Quote
Description
Win Source Part Number: 1242176-SSL-LX100139 IGW Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 100 Viewing Angle: 80° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 20mcd Green, 20mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX100139IGWR Base Product Number: SSL-LX100139
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242176-SSL-LX100139IGW
Optoelectronics - LED Indication - Discrete 1242176-SSL-LX100139IGW
Win Source Part Number: 1242176-SSL-LX100139 IGW Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 100 Viewing Angle: 80° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 20mcd Green, 20mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX100139IGWR Base Product Number: SSL-LX100139

Win Source Part Number: 1242176-SSL-LX100139IGW
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Bulk
Standard Package: 100
Viewing Angle: 80°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 20mcd Green, 20mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 13.50mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: T-10mm
Lens Style: Round with Domed Top
Lens Size: 10.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX100139IGWR
Base Product Number: SSL-LX100139

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242176-SSL-LX100139IGW
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1493-6-ND - DigiKey
Specs
LED Package: 0605 (1613 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238126-SSF-LXH103YD - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
2 suppliers