ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX100133XGC

Description
Win Source Part Number: 1241933-SSL-LX100133 XGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 250 Configuration: Standard Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU70026,67-1400R,67- 1400,SSLLX100133XGC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241933-SSL-LX100133 XGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 250 Configuration: Standard Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU70026,67-1400R,67- 1400,SSLLX100133XGC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241933-SSL-LX100133XGC
Optoelectronics - LED Indication - Discrete 1241933-SSL-LX100133XGC
Win Source Part Number: 1241933-SSL-LX100133 XGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 250 Configuration: Standard Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU70026,67-1400R,67- 1400,SSLLX100133XGC Product Status: Obsolete

Win Source Part Number: 1241933-SSL-LX100133XGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 250
Configuration: Standard
Viewing Angle: 8°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1600mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 13.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-10mm
Lens Style: Round with Domed Top
Lens Size: 10.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU70026,67-1400R,67-1400,SSLLX100133XGC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241933-SSL-LX100133XGC
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details