ITW Electronic Component Solutions - Lumex Led, Blue, T-3 (10Mm), 300Mcd, 470Nm; Led Color Lumex SSL-LX100133USBD

Description
LED, BLUE, T-3 (10MM), 300MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:300mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-3 (10MM), 300MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:300mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-3 (10Mm), 300Mcd, 470Nm; Led Color Lumex - 77M1377 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-3 (10Mm), 300Mcd, 470Nm; Led Color Lumex
77M1377
Led, Blue, T-3 (10Mm), 300Mcd, 470Nm; Led Color Lumex 77M1377
LED, BLUE, T-3 (10MM), 300MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:300mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, BLUE, T-3 (10MM), 300MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:300mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77M1377
Product Name Led, Blue, T-3 (10Mm), 300Mcd, 470Nm; Led Color Lumex
LED Package: T-3 (10mm)
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers
LED Indication - Discrete - 67-1696-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers