ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-DSP5093SIC

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1872-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1872-ND
LED Indication - Discrete 67-1872-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 67-1872-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Yellow - MD-OS-BL02-Y - ECO Light LED
Specs
LED Type Yellow
Optical Power Output 350 milliwatts
View Details