Win Source Part Number: 1237786-SSI-RM3091YD
Category: Optoelectronics>Pane
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2.1V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.20" (5.08mm)
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Wavelength - Peak: 585nm
Lamp Color: Yellow
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1678R,SSIRM3091YD
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | SSI-RM3091YD-150 |
| Product Name | Optoelectronics - Panel Indicators, Pilot Lights |