Win Source Part Number: 1237879-SSI-LXR5010U
Category: Optoelectronics>Pane
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 3.5V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.32" (8.13mm)
Viewing Angle: 60°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 60mcd
Wavelength - Peak: 470nm
Lamp Color: Blue
Current: 20mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSI-LXR5010
| Win Source Electronics | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | SSI-LXR5010USBD150 |
| Product Name | Optoelectronics - Panel Indicators, Pilot Lights |