ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXMP5011SRC150

Description
Win Source Part Number: 1237838-SSI-LXMP5011 SRC150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 1.8V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.41" x 0.41" (10.41mm x 10.41mm) Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Square Lens Style: Square with Flat Top Lens Size: 9.10mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSI-LXMP5011SRC-150, SSILXMP5011SRC150INA CTIVE,67-1545R,67-15 45 Base Product Number: SSI-LXMP5011
Request a Quote Datasheet
Description
Win Source Part Number: 1237838-SSI-LXMP5011 SRC150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 1.8V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.41" x 0.41" (10.41mm x 10.41mm) Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Square Lens Style: Square with Flat Top Lens Size: 9.10mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSI-LXMP5011SRC-150, SSILXMP5011SRC150INA CTIVE,67-1545R,67-15 45 Base Product Number: SSI-LXMP5011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXMP5011SRC150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXMP5011SRC150
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXMP5011SRC150
Win Source Part Number: 1237838-SSI-LXMP5011 SRC150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 1.8V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.41" x 0.41" (10.41mm x 10.41mm) Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Square Lens Style: Square with Flat Top Lens Size: 9.10mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSI-LXMP5011SRC-150, SSILXMP5011SRC150INA CTIVE,67-1545R,67-15 45 Base Product Number: SSI-LXMP5011

Win Source Part Number: 1237838-SSI-LXMP5011SRC150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 1.8V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.41" x 0.41" (10.41mm x 10.41mm)
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Wavelength - Peak: 660nm
Lamp Color: Red
Current: 30mA
Panel Cutout Shape: Square
Lens Style: Square with Flat Top
Lens Size: 9.10mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSI-LXMP5011SRC-150,SSILXMP5011SRC150INACTIVE,67-1545R,67-1545
Base Product Number: SSI-LXMP5011

Buy Now Datasheet
Panel Indicators, Pilot Lights - 67-1545-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
67-1545-ND
Panel Indicators, Pilot Lights 67-1545-ND
"LED Panel Indicator Red Clear 60° 1.8V 30mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Red Clear 60° 1.8V 30mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number SSI-LXMP5011SRC150 67-1545-ND
Product Name Optoelectronics - Panel Indicators, Pilot Lights Panel Indicators, Pilot Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4274-ND - DigiKey
Specs
LED Color Green; Green (x 2)
View Details
3 suppliers