ITW Electronic Component Solutions - Lumex Panel Mount Indicator, Led, 8.26Mm, Red, 2V; Led Color Lumex SSI-LXH9SID-150

Description
PANEL MOUNT INDICATOR, LED, 8.26MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.26mm; Forward Current If:150mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.26MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.26mm; Forward Current If:150mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.26Mm, Red, 2V; Led Color Lumex - 13M4825 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.26Mm, Red, 2V; Led Color Lumex
13M4825
Panel Mount Indicator, Led, 8.26Mm, Red, 2V; Led Color Lumex 13M4825
PANEL MOUNT INDICATOR, LED, 8.26MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.26mm; Forward Current If:150mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.26MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.26mm; Forward Current If:150mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13M4825
Product Name Panel Mount Indicator, Led, 8.26Mm, Red, 2V; Led Color Lumex
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers