ITW Electronic Component Solutions - Lumex Panel Indicators, Pilot Lights SSI-LXH9GD-150

Description
"LED Panel Indicator Green Diffused 60° 2.2V 25mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green Diffused 60° 2.2V 25mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 67-1160-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
67-1160-ND
Panel Indicators, Pilot Lights 67-1160-ND
"LED Panel Indicator Green Diffused 60° 2.2V 25mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green Diffused 60° 2.2V 25mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXH9GD-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXH9GD-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXH9GD-150
Win Source Part Number: 1237846-SSI-LXH9GD-1 50 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2.2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.33" (8.38mm) Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Wavelength - Peak: 565nm Lamp Color: Green Current: 25mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1160R,LU10035,SSI -LXH9GD/-150,67-1160 ,SSILXH9GD150 Base Product Number: SSI-LXH9

Win Source Part Number: 1237846-SSI-LXH9GD-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2.2V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.33" (8.38mm)
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Wavelength - Peak: 565nm
Lamp Color: Green
Current: 25mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1160R,LU10035,SSI-LXH9GD/-150,67-1160,SSILXH9GD150
Base Product Number: SSI-LXH9

Buy Now Datasheet
Indicator,Pnl-Mnt;LED;Green;30mcd;T-5mm;60deg;105mW;0.709In;150mA;-40degC;85degC - 70127566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;30mcd;T-5mm;60deg;105mW;0.709In;150mA;-40degC;85degC
70127566
Indicator,Pnl-Mnt;LED;Green;30mcd;T-5mm;60deg;105mW;0.709In;150mA;-40degC;85degC 70127566
Indicator, Green Color, 60 ° (Typ.) Viewing Angle, 2.2 V (Typ.) (Forward) Voltage Rating Maximum operating temperature is +85 °C Luminous intensity is 30 mcd (Typ.) @ If==20 mA (Axial)

Indicator, Green Color, 60 ° (Typ.) Viewing Angle, 2.2 V (Typ.) (Forward) Voltage Rating

  • Maximum operating temperature is +85 °C
    Luminous intensity is 30 mcd (Typ.) @ If==20 mA (Axial)
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 67-1160-ND SSI-LXH9GD-150 70127566
Product Name Panel Indicators, Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;LED;Green;30mcd;T-5mm;60deg;105mW;0.709In;150mA;-40degC;85degC
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Terminal Type Wire Leads Wire Leads
Rated Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Indicators, Pilot Lights - 486-3-148-372-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details