ITW Electronic Component Solutions - Lumex Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex SSI-LXH072GD

Description
PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:9mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:2.3mm x 7mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:9mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:2.3mm x 7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex - 09J9217 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex
09J9217
Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex 09J9217
PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:9mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:2.3mm x 7mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:9mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:2.3mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 09J9217
Product Name Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex
LED Package: 2.3mm x 7mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details