Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
ITW ELECTRONIC COMPONENT SOLUTIONS - LUMEX
SSI-LX5099SYSUGW30 -- T5MM 590Y/574G BI-COLOR, 12 LEADS AND HEAT WRAP LUMEX
ITW Electronic Component Solutions - Lumex
T5Mm 590Y/574G Bi-Color, 12 Leads And Heat Wrap Lumex
SSI-LX5099SYSUGW30
Description
T5mm 590Y/574G BI-COLOR, 12" LEADS AND HEAT WRAP
Newark, An Avnet Company
Done
Description
T5mm 590Y/574G BI-COLOR, 12" LEADS AND HEAT WRAP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
T5Mm 590Y/574G Bi-Color, 12 Leads And Heat Wrap Lumex
06R3186
T5Mm 590Y/574G Bi-Color, 12 Leads And Heat Wrap Lumex
06R3186
T5mm 590Y/574G BI-COLOR, 12" LEADS AND HEAT WRAP
T5mm 590Y/574G BI-COLOR, 12" LEADS AND HEAT WRAP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Pilot Lights and Indicator Lights
Product Number
06R3186
Product Name
T5Mm 590Y/574G Bi-Color, 12 Leads And Heat Wrap Lumex
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
0035.7024
Specs
LED Color
Yellow; Yellow
Rated Current
0.0200 amps
View Details
Altech Corp.
22 mm Plastic Pilot Light
3PLBR1L-110
Specs
Lamp Type
LED Lamps
LED Color
Yellow
Applications
General Industrial
View Details
2
suppliers
NKK Switches
Indicator
UB06KW016B-FF
Specs
LED Color
White
Rated Voltage
3.8 volts
Rated Current
0.0250 amps
View Details
4
suppliers
Federal Signal Corporation - Industrial Signaling and Systems
LP57 StreamLine® Mini LED Beacons Series
LP57-024C-Q
Specs
Lamp Type
LED Lamps
LED Color
Clear
Height
55.88 mm (2.2 inch)
View Details