Win Source Part Number: 1238207-SSF-LXHM140S
Category: Optoelectronics>LEDs
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 500
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 200mcd
Wavelength - Peak: 574nm
Current: 20mA
Lens Type: Diffused
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSF-LXHM140
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238207-SSF-LXHM140SUGD |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Green; Green |