Win Source Part Number: 1238095-SSF-LXH555ID
Category: Optoelectronics>LEDs
Color: Red
Package: Bulk
Voltage Rating: 2V
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 8mcd
Wavelength - Peak: 635nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSFLXH555ID,67-1042,
Base Product Number: SSF-LXH555
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238095-SSF-LXH555ID |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Red; Red |