ITW Electronic Component Solutions - Lumex Indicator, Led Pcb, 4Led Green 30Mcd 105Mw; Led Color Lumex SSF-LXH534SUGD

Description
INDICATOR, LED PCB, 4LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2.2mm x 3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2.2mm x 3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led Green 30Mcd 105Mw; Led Color Lumex - 74M8056 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led Green 30Mcd 105Mw; Led Color Lumex
74M8056
Indicator, Led Pcb, 4Led Green 30Mcd 105Mw; Led Color Lumex 74M8056
INDICATOR, LED PCB, 4LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2.2mm x 3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:100° RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2.2mm x 3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74M8056
Product Name Indicator, Led Pcb, 4Led Green 30Mcd 105Mw; Led Color Lumex
LED Package: 2.2mm x 3mm
LED Type Green; Green
Viewing Angle 100 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details