INDICATOR, LED PCB, 4LED GREEN 15MCD 105mW; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:15mcd; Forward Voltage:2.1V; Viewing Angle:70°; Height:11.16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 20J0415 |
| Product Name | Indicator, Led Pcb, 4Led Green 15Mcd 105Mw; Led Color Lumex |
| LED Type | Green; Green |