Win Source Part Number: 1238107-SSF-LXH475IG
Category: Optoelectronics>LEDs
Color: Green, Red (x 4)
Package: Bulk
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 120
Configuration: 4 High
Viewing Angle: 80°
Millicandela Rating: 8mcd
Wavelength - Peak: 565nm, 635nm
Current: 20mA
Lens Type: Diffused, White
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Lumex Opto/Components Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238107-SSF-LXH475IGW |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Red; Green; Multi-Colored; Green, Red (x 4) |