ITW Electronic Component Solutions - Lumex Cbi, Fault Indicator Led, Red/green; Led Color Lumex SSF-LXH400HGW

Description
CBI, FAULT INDICATOR LED, RED/GREEN; LED Color:Green, Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:-; Height:6mmRoHS Compliant: Yes
Datasheet
Description
CBI, FAULT INDICATOR LED, RED/GREEN; LED Color:Green, Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:-; Height:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, Fault Indicator Led, Red/green; Led Color Lumex - 28M9291 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, Fault Indicator Led, Red/green; Led Color Lumex
28M9291
Cbi, Fault Indicator Led, Red/green; Led Color Lumex 28M9291
CBI, FAULT INDICATOR LED, RED/GREEN; LED Color:Green, Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:-; Height:6mmRoHS Compliant: Yes

CBI, FAULT INDICATOR LED, RED/GREEN; LED Color:Green, Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:-; Height:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 28M9291
Product Name Cbi, Fault Indicator Led, Red/green; Led Color Lumex
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator - HB02KW01-6F-FB - NKK Switches
Specs
LED Color Green
Rated Voltage 3.3 volts
Rated Current 0.0300 amps
View Details
4 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details