Win Source Part Number: 1238257-SSF-LXH306US
Category: Optoelectronics>LEDs
Color: Blue
Package: Bulk
Voltage Rating: 3.5V
Standard Package: 1,000
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 120mcd
Wavelength - Peak: 470nm
Current: 20mA
Lens Type: Diffused, Blue
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSF-LXH306
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238257-SSF-LXH306USBD |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Blue; Blue |