ITW Electronic Component Solutions - Lumex Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH240IGD

Description
LED CBI 3MM BI-LVL GRN/RED
Request a Quote Datasheet
Description
LED CBI 3MM BI-LVL GRN/RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 67-2201-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
67-2201-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 67-2201-ND
LED CBI 3MM BI-LVL GRN/RED

LED CBI 3MM BI-LVL GRN/RED

Buy Now Datasheet
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Lumex - 19J9936 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Lumex
19J9936
Indicator, Led Pcb, 2-Led, Red / Green; Led Color Lumex 19J9936
INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:R 40mcd, G 30mcd; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:R 40mcd, G 30mcd; Viewing Angle:60°; Height:9.65mmRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Pcb, Red / Green; Led Colour Lumex - 89T9018 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, Red / Green; Led Colour Lumex
89T9018
Led, Pcb, Red / Green; Led Colour Lumex 89T9018
LED, PCB, RED / GREEN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:-; Luminous Intensity / Colour:R 40mcd, G 30mcd; Forward Voltage / Colour:R 2V, G 2.2V; ViewingRoHS Compliant: Yes

LED, PCB, RED / GREEN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:-; Luminous Intensity / Colour:R 40mcd, G 30mcd; Forward Voltage / Colour:R 2V, G 2.2V; ViewingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 67-2201-ND 19J9936 89T9018
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Indicator, Led Pcb, 2-Led, Red / Green; Led Color Lumex Led, Pcb, Red / Green; Led Colour Lumex
LED Color Red; Green; Green (x 1), Red (x 1) Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 106486 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 15.7 mm (0.6181 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details