Win Source Part Number: 1238077-SSB-LX2501SU
Category: Optoelectronics>LEDs
Color: Green
Package: Tube
Voltage Rating: 2.2V
Standard Package: 1,000
Configuration: Bar - Single, SIP
Viewing Angle: 160°
Millicandela Rating: 30mcd
Wavelength - Peak: 574nm
Current: 20mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 10.00mm x 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSB-LX2501
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238077-SSB-LX2501SUGW |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Green; Green |