ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSA-LXH1025SRD

Description
Win Source Part Number: 1238201-SSA-LXH1025S RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 10) Package: Bulk Voltage Rating: 1.7V Standard Package: 200 Configuration: Bar - 10 Wide, SIP Viewing Angle: 110° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU2002B1,67-1208R,67 -1208,SSALXH1025SRD, SSA-LXB1025SRD Base Product Number: SSA-LXH1025
Request a Quote Datasheet
Description
Win Source Part Number: 1238201-SSA-LXH1025S RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 10) Package: Bulk Voltage Rating: 1.7V Standard Package: 200 Configuration: Bar - 10 Wide, SIP Viewing Angle: 110° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU2002B1,67-1208R,67 -1208,SSALXH1025SRD, SSA-LXB1025SRD Base Product Number: SSA-LXH1025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238201-SSA-LXH1025SRD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238201-SSA-LXH1025SRD
Win Source Part Number: 1238201-SSA-LXH1025S RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 10) Package: Bulk Voltage Rating: 1.7V Standard Package: 200 Configuration: Bar - 10 Wide, SIP Viewing Angle: 110° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU2002B1,67-1208R,67 -1208,SSALXH1025SRD, SSA-LXB1025SRD Base Product Number: SSA-LXH1025

Win Source Part Number: 1238201-SSA-LXH1025SRD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 10)
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 200
Configuration: Bar - 10 Wide, SIP
Viewing Angle: 110°
Millicandela Rating: 50mcd
Wavelength - Peak: 660nm
Current: 30mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU2002B1,67-1208R,67-1208,SSALXH1025SRD,SSA-LXB1025SRD
Base Product Number: SSA-LXH1025

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238201-SSA-LXH1025SRD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 10)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details