Techspray, an ITW Company Solder Pot; Temperature Max Plato SP-101

Description
SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes
Datasheet
Description
SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pot; Temperature Max Plato - 98H2906 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pot; Temperature Max Plato
98H2906
Solder Pot; Temperature Max Plato 98H2906
SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes

SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98H2906
Product Name Solder Pot; Temperature Max Plato
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 2024553 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
IR Welding -  - Tooling Technology
Tooling Technology
Specs
Process Capability Welding
View Details
TD-100 Tips - 1124-0035-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
2 suppliers