Techspray, an ITW Company Solder Pot; Temperature Max Techspray SP-101-P

Description
SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes
Datasheet
Description
SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pot; Temperature Max Techspray - 29K7854 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pot; Temperature Max Techspray
29K7854
Solder Pot; Temperature Max Techspray 29K7854
SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes

SOLDER POT; Temperature Max:975°F; Temperature Min:500°F; Output Power:350W; Supply Voltage VAC:120V; Supply Voltage VDC:-; Product Range:-; External Height:1.5"; External Width:2.5"; Height:1.5"; Pot Temperature Range:500°F to 975°FRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 29K7854
Product Name Solder Pot; Temperature Max Techspray
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122207 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details