ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LX2832IC-TR SML-LX2832IC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934316-SML-LX2832IC- TR Features: Red - LED Indication - Discrete 2V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: SML-LX2832 Categories: Optoelectronics Case / Package: 2832 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LU60381TR, 67-1364-2-NDR, 67-1364-1-NDR, 67-1364-6, 67-1364-2, LU60381CT, 67-1364-1, SMLLX2832ICTR
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934316-SML-LX2832IC- TR Features: Red - LED Indication - Discrete 2V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: SML-LX2832 Categories: Optoelectronics Case / Package: 2832 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LU60381TR, 67-1364-2-NDR, 67-1364-1-NDR, 67-1364-6, 67-1364-2, LU60381CT, 67-1364-1, SMLLX2832ICTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX2832IC-TR
934316-SML-LX2832IC-TR
LED Indication - Discrete - SML-LX2832IC-TR 934316-SML-LX2832IC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934316-SML-LX2832IC- TR Features: Red - LED Indication - Discrete 2V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: SML-LX2832 Categories: Optoelectronics Case / Package: 2832 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LU60381TR, 67-1364-2-NDR, 67-1364-1-NDR, 67-1364-6, 67-1364-2, LU60381CT, 67-1364-1, SMLLX2832ICTR

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 934316-SML-LX2832IC-TR
Features: Red - LED Indication - Discrete 2V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: SML-LX2832
Categories: Optoelectronics
Case / Package: 2832
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: LU60381TR, 67-1364-2-NDR, 67-1364-1-NDR, 67-1364-6, 67-1364-2, LU60381CT, 67-1364-1, SMLLX2832ICTR

Buy Now Datasheet
LED Indication - Discrete - 67-1364-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1364-1-ND
LED Indication - Discrete 67-1364-1-ND
Red LED Indication - Discrete 2V 2-PLCC

Red LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1364-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1364-2-ND
LED Indication - Discrete 67-1364-2-ND
Red LED Indication - Discrete 2V 2-PLCC

Red LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1364-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1364-6-ND
LED Indication - Discrete 67-1364-6-ND
Red LED Indication - Discrete 2V 2-PLCC

Red LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Red 2.8 x 3.2 mm 120° Water Clear 25 mcd 2 V Reflector Surface Mount LED - 454-SML-LX2832IC-TR - Utmel Electronic Limited
Hong Kong, China
Red 2.8 x 3.2 mm 120° Water Clear 25 mcd 2 V Reflector Surface Mount LED
454-SML-LX2832IC-TR
Red 2.8 x 3.2 mm 120° Water Clear 25 mcd 2 V Reflector Surface Mount LED 454-SML-LX2832IC-TR
Red 2.8 x 3.2 mm 120° Water Clear 25 mcd 2 V Reflector Surface Mount LED

Red 2.8 x 3.2 mm 120° Water Clear 25 mcd 2 V Reflector Surface Mount LED

Supplier's Site
Led, Red, 2.4Mm, 25Mcd, 635Nm; Led Color Lumex - 75K1469 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 25Mcd, 635Nm; Led Color Lumex
75K1469
Led, Red, 2.4Mm, 25Mcd, 635Nm; Led Color Lumex 75K1469
LED, RED, 2.4MM, 25MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 25MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2.4Mm, 25Mcd, 635Nm, Full Reel; Led Color Lumex - 58K2332 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 25Mcd, 635Nm, Full Reel; Led Color Lumex
58K2332
Led, Red, 2.4Mm, 25Mcd, 635Nm, Full Reel; Led Color Lumex 58K2332
LED, RED, 2.4MM, 25MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Colour:RedRoHS Compliant: Yes

LED, RED, 2.4MM, 25MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Colour:RedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934316-SML-LX2832IC-TR 67-1364-1-ND 454-SML-LX2832IC-TR 75K1469
Product Name LED Indication - Discrete - SML-LX2832IC-TR LED Indication - Discrete Red 2.8 x 3.2 mm 120° Water Clear 25 mcd 2 V Reflector Surface Mount LED Led, Red, 2.4Mm, 25Mcd, 635Nm; Led Color Lumex
LED Package: 2-PLCC 2.4mm
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details