ITW Switches UK D Sub Connector, Standard, Socket, 9 Position; No. Of Contacts Itw Mcmurdo SDE9ST

Description
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Socket, 9 Position; No. Of Contacts Itw Mcmurdo - 09WX0992 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 9 Position; No. Of Contacts Itw Mcmurdo
09WX0992
D Sub Connector, Standard, Socket, 9 Position; No. Of Contacts Itw Mcmurdo 09WX0992
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX0992
Product Name D Sub Connector, Standard, Socket, 9 Position; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products